注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.578411
500
¥0.425307
1000
¥0.354419
2000
¥0.325157
5000
¥0.303887
10000
¥0.282686
15000
¥0.27339
50000
¥0.268816
Stackpole Electronics, Inc. RNF12JBD4K70
- 收藏
- 对比
RNF12JBD4K70
2355-RNF12JBD4K70
通孔式电阻器
--
大陆
立即发货

RNF12JBD4K70 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF12JBD4K70详情
Stackpole Electronics, Inc. RNF12JBD4K70重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
4.7kOhm
功率(瓦特)
500mW
RoHS状态
Non-RoHS Compliant
RNF12JBD4K70拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。