注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.070916
10
¥1.010303
100
¥0.953114
500
¥0.899166
1000
¥0.848268
Stackpole Electronics, Inc. RNF14BBC28K0
- 收藏
- 对比
RNF14BBC28K0
2355-RNF14BBC28K0
通孔式电阻器
--
大陆
立即发货

RNF14BBC28K0 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14BBC28K0详情
Stackpole Electronics, Inc. RNF14BBC28K0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
0.1%
电阻
28kOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14BBC28K0拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。