注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.864216
10
¥1.758701
100
¥1.65915
500
¥1.565238
1000
¥1.476636
Stackpole Electronics, Inc. RNF14BBE69R8
- 收藏
- 对比
RNF14BBE69R8
2355-RNF14BBE69R8
通孔式电阻器
--
大陆
立即发货

RNF14BBE69R8 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14BBE69R8详情
Stackpole Electronics, Inc. RNF14BBE69R8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
0.1%
电阻
69.8Ohm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14BBE69R8拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。