注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.459381
10
¥1.376775
100
¥1.298844
500
¥1.225324
1000
¥1.155967
Stackpole Electronics, Inc. RNF14BBE7K93
- 收藏
- 对比
RNF14BBE7K93
2355-RNF14BBE7K93
通孔式电阻器
--
大陆
立即发货

RNF14BBE7K93 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14BBE7K93详情
Stackpole Electronics, Inc. RNF14BBE7K93重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
0.1%
电阻
7.93kOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14BBE7K93拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。