注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.460631
10
¥1.377947
100
¥1.299955
500
¥1.226373
1000
¥1.156953
Stackpole Electronics, Inc. RNF14BBE8K87
- 收藏
- 对比
RNF14BBE8K87
2355-RNF14BBE8K87
通孔式电阻器
--
大陆
立即发货

RNF14BBE8K87 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14BBE8K87详情
Stackpole Electronics, Inc. RNF14BBE8K87重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
0.1%
电阻
8.87kOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14BBE8K87拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。