Stackpole Electronics, Inc. RNF14BBE9R09
- 收藏
- 对比
RNF14BBE9R09
2355-RNF14BBE9R09
通孔式电阻器
Metal
大陆
立即发货

RNF14BBE9R09 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
1最小包装量--
RNF14BBE9R09详情
Stackpole Electronics, Inc. RNF14BBE9R09重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Metal
安装类型
Axial, Through Hole
包装
Bulk
容差
0.1%
电阻
9.09Ohm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14BBE9R09拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc







哦! 它是空的。