注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.516299
500
¥0.379628
1000
¥0.316359
2000
¥0.290234
5000
¥0.271246
10000
¥0.25233
15000
¥0.244027
50000
¥0.23995
Stackpole Electronics, Inc. RNF14DBC165K
- 收藏
- 对比
RNF14DBC165K
2355-RNF14DBC165K
通孔式电阻器
--
大陆
立即发货

RNF14DBC165K datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14DBC165K详情
Stackpole Electronics, Inc. RNF14DBC165K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
0.5%
电阻
165kOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14DBC165K拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。