注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.511772
500
¥0.376303
1000
¥0.313587
2000
¥0.287695
5000
¥0.268871
10000
¥0.250115
15000
¥0.241892
50000
¥0.237846
Stackpole Electronics, Inc. RNF14FBC182R
- 收藏
- 对比
RNF14FBC182R
2355-RNF14FBC182R
通孔式电阻器
--
大陆
立即发货

RNF14FBC182R datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14FBC182R详情
Stackpole Electronics, Inc. RNF14FBC182R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
182Ohm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14FBC182R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。