注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.455337
500
¥0.334803
1000
¥0.279005
2000
¥0.255971
5000
¥0.239221
10000
¥0.222531
15000
¥0.215216
50000
¥0.21162
Stackpole Electronics, Inc. RNF14FBC27R4
- 收藏
- 对比
RNF14FBC27R4
2355-RNF14FBC27R4
通孔式电阻器
--
大陆
立即发货

RNF14FBC27R4 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14FBC27R4详情
Stackpole Electronics, Inc. RNF14FBC27R4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
27.4Ohm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14FBC27R4拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。