注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.454094
500
¥0.333894
1000
¥0.278244
2000
¥0.255273
5000
¥0.238568
10000
¥0.221926
15000
¥0.214626
50000
¥0.211038
Stackpole Electronics, Inc. RNF14FBC47R5
- 收藏
- 对比
RNF14FBC47R5
2355-RNF14FBC47R5
通孔式电阻器
--
大陆
立即发货

RNF14FBC47R5 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14FBC47R5详情
Stackpole Electronics, Inc. RNF14FBC47R5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
47.5Ohm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14FBC47R5拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。