注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.511314
500
¥0.37597
1000
¥0.313307
2000
¥0.287439
5000
¥0.26863
10000
¥0.249891
15000
¥0.241675
50000
¥0.237636
Stackpole Electronics, Inc. RNF14FBC825K
- 收藏
- 对比
RNF14FBC825K
2355-RNF14FBC825K
通孔式电阻器
--
大陆
立即发货

RNF14FBC825K datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14FBC825K详情
Stackpole Electronics, Inc. RNF14FBC825K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
825kOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14FBC825K拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。