注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.453373
500
¥0.333358
1000
¥0.277801
2000
¥0.254861
5000
¥0.238188
10000
¥0.221568
15000
¥0.214284
50000
¥0.210704
Stackpole Electronics, Inc. RNF14FBC84K5
- 收藏
- 对比
RNF14FBC84K5
2355-RNF14FBC84K5
通孔式电阻器
--
大陆
立即发货

RNF14FBC84K5 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14FBC84K5详情
Stackpole Electronics, Inc. RNF14FBC84K5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
84.5kOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14FBC84K5拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。