注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.452511
500
¥0.332729
1000
¥0.277273
2000
¥0.254379
5000
¥0.237737
10000
¥0.22115
15000
¥0.21388
50000
¥0.2103
Stackpole Electronics, Inc. RNF14FBC87R6
- 收藏
- 对比
RNF14FBC87R6
2355-RNF14FBC87R6
通孔式电阻器
--
大陆
立即发货

RNF14FBC87R6 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14FBC87R6详情
Stackpole Electronics, Inc. RNF14FBC87R6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
87.6Ohm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14FBC87R6拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。