注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.512168
500
¥0.376591
1000
¥0.313828
2000
¥0.287912
5000
¥0.26908
10000
¥0.250309
15000
¥0.242078
50000
¥0.238032
Stackpole Electronics, Inc. RNF14FBC95K3
- 收藏
- 对比
RNF14FBC95K3
2355-RNF14FBC95K3
通孔式电阻器
--
大陆
立即发货

RNF14FBC95K3 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14FBC95K3详情
Stackpole Electronics, Inc. RNF14FBC95K3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
95.3kOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14FBC95K3拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。