注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.527692
500
¥0.388006
1000
¥0.323341
2000
¥0.296641
5000
¥0.277234
10000
¥0.257897
15000
¥0.249417
50000
¥0.245247
Stackpole Electronics, Inc. RNF14FBD1M37
- 收藏
- 对比
RNF14FBD1M37
2355-RNF14FBD1M37
通孔式电阻器
--
大陆
立即发货

RNF14FBD1M37 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14FBD1M37详情
Stackpole Electronics, Inc. RNF14FBD1M37重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
1.37MOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14FBD1M37拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。