注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.700336
500
¥0.514956
1000
¥0.429127
2000
¥0.393691
5000
¥0.36794
10000
¥0.342266
15000
¥0.331013
50000
¥0.325484
Stackpole Electronics, Inc. RNF14FBD8R20
- 收藏
- 对比
RNF14FBD8R20
2355-RNF14FBD8R20
通孔式电阻器
--
大陆
立即发货

RNF14FBD8R20 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14FBD8R20详情
Stackpole Electronics, Inc. RNF14FBD8R20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
8.2Ohm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14FBD8R20拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。