注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.665358
500
¥0.489235
1000
¥0.407693
2000
¥0.374028
5000
¥0.349558
10000
¥0.325173
15000
¥0.314479
50000
¥0.309222
Stackpole Electronics, Inc. RNF14FBE110K
- 收藏
- 对比
RNF14FBE110K
2355-RNF14FBE110K
通孔式电阻器
--
大陆
立即发货

RNF14FBE110K datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF14FBE110K详情
Stackpole Electronics, Inc. RNF14FBE110K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
110kOhm
功率(瓦特)
250mW
RoHS状态
Non-RoHS Compliant
RNF14FBE110K拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。