注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.674496
10
¥1.579713
100
¥1.490296
500
¥1.405943
1000
¥1.326359
Stackpole Electronics, Inc. RNF18BBC22K6
- 收藏
- 对比
RNF18BBC22K6
2355-RNF18BBC22K6
通孔式电阻器
--
大陆
立即发货

RNF18BBC22K6 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF18BBC22K6详情
Stackpole Electronics, Inc. RNF18BBC22K6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
0.1%
电阻
22.6kOhm
功率(瓦特)
125mW
RoHS状态
Non-RoHS Compliant
RNF18BBC22K6拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。