注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.875927
10
¥1.769745
100
¥1.669564
500
¥1.575061
1000
¥1.485909
Stackpole Electronics, Inc. RNF18BBC26K1
- 收藏
- 对比
RNF18BBC26K1
2355-RNF18BBC26K1
通孔式电阻器
--
大陆
立即发货

RNF18BBC26K1 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF18BBC26K1详情
Stackpole Electronics, Inc. RNF18BBC26K1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
0.1%
电阻
26.1kOhm
功率(瓦特)
125mW
RoHS状态
Non-RoHS Compliant
RNF18BBC26K1拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。