注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.674852
10
¥1.580047
100
¥1.490607
500
¥1.406239
1000
¥1.326639
Stackpole Electronics, Inc. RNF18BBC78K7
- 收藏
- 对比
RNF18BBC78K7
2355-RNF18BBC78K7
通孔式电阻器
--
大陆
立即发货

RNF18BBC78K7 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF18BBC78K7详情
Stackpole Electronics, Inc. RNF18BBC78K7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
0.1%
电阻
78.7kOhm
功率(瓦特)
125mW
RoHS状态
Non-RoHS Compliant
RNF18BBC78K7拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。