注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.815969
500
¥0.599977
1000
¥0.499984
2000
¥0.4587
5000
¥0.428693
10000
¥0.398785
15000
¥0.385669
50000
¥0.379224
Stackpole Electronics, Inc. RNF18DBC1K00
- 收藏
- 对比
RNF18DBC1K00
2355-RNF18DBC1K00
通孔式电阻器
--
大陆
立即发货

RNF18DBC1K00 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF18DBC1K00详情
Stackpole Electronics, Inc. RNF18DBC1K00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
0.5%
电阻
1kOhm
功率(瓦特)
125mW
RoHS状态
Non-RoHS Compliant
RNF18DBC1K00拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。