注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.507882
500
¥0.373446
1000
¥0.311203
2000
¥0.285505
5000
¥0.266828
10000
¥0.248213
15000
¥0.240051
50000
¥0.236037
Stackpole Electronics, Inc. RNF18FBD140R
- 收藏
- 对比
RNF18FBD140R
2355-RNF18FBD140R
通孔式电阻器
--
大陆
立即发货

RNF18FBD140R datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF18FBD140R详情
Stackpole Electronics, Inc. RNF18FBD140R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
140Ohm
功率(瓦特)
125mW
RoHS状态
Non-RoHS Compliant
RNF18FBD140R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。