注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.512658
500
¥0.376956
1000
¥0.314131
2000
¥0.288192
5000
¥0.269336
10000
¥0.25055
15000
¥0.242311
50000
¥0.238258
Stackpole Electronics, Inc. RNF18JBD680R
- 收藏
- 对比
RNF18JBD680R
2355-RNF18JBD680R
通孔式电阻器
--
大陆
立即发货

RNF18JBD680R datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF18JBD680R详情
Stackpole Electronics, Inc. RNF18JBD680R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
5%
电阻
680Ohm
功率(瓦特)
125mW
RoHS状态
Non-RoHS Compliant
RNF18JBD680R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。