注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.129323
10
¥1.065402
100
¥1.005092
500
¥0.948199
1000
¥0.894529
Stackpole Electronics, Inc. RNF1FBD121R
- 收藏
- 对比
RNF1FBD121R
2355-RNF1FBD121R
通孔式电阻器
--
大陆
立即发货

RNF1FBD121R datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF1FBD121R详情
Stackpole Electronics, Inc. RNF1FBD121R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
121Ohm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
RNF1FBD121R拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。