注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.120516
10
¥1.057092
100
¥0.997256
500
¥0.940805
1000
¥0.887555
Stackpole Electronics, Inc. RNF1FBD2K21
- 收藏
- 对比
RNF1FBD2K21
2355-RNF1FBD2K21
通孔式电阻器
--
大陆
立即发货

RNF1FBD2K21 datasheet pdf and Through Hole Resistors product details from Stackpole Electronics, Inc. stock available at utmel
--最小包装量--
¥
总价: ¥
RNF1FBD2K21详情
Stackpole Electronics, Inc. RNF1FBD2K21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Axial, Through Hole
包装
Bulk
容差
1%
电阻
2.21kOhm
功率(瓦特)
1W
RoHS状态
Non-RoHS Compliant
RNF1FBD2K21拓展信息
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc
Stackpole Electronics Inc






哦! 它是空的。