Stackpole Electronics, Inc. ZV30K1206K201
- 收藏
- 对比
ZV30K1206K201
2355-ZV30K1206K201
TVS - 压敏电阻,MOV
--
大陆
立即发货

ZV30K1206K201 datasheet pdf and TVS - Varistors, MOVs product details from Stackpole Electronics, Inc. stock available at utmel
1最小包装量--
ZV30K1206K201详情
Stackpole Electronics, Inc. ZV30K1206K201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks, 6 Days
Package Description
,
Rohs Code
有
Manufacturer Part Number
ZV30K1206K201
Manufacturer
SEI Stackpole Electronics Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
STACKPOLE ELECTRONICS INC
Risk Rank
5.63
JESD-609代码
e4
ECCN 代码
EAR99
端子表面处理
Silver/Palladium (Ag/Pd)
HTS代码
8533.40.40.00
子类别
Non-linear Resistors
电阻器类型
VARISTOR
达到SVHC
compliant
ZV30K1206K201拓展信息
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.
Stackpole Electronics, Inc.







哦! 它是空的。