GP560-1520详情
Standex GP560-1520重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LB7ML-M0-TK2925
Manufacturer
IDEC
RoHS
Compliant
Mounting Styles
PCB 安装
终端样式
Axial
触点电阻
100 mΩ
投掷配置
SPST
开关类型
Miniature
触点额定电流
1 A
触点形式
SPST
切换电压
200 V
操作范围
15 AT to 20 AT
达到SVHC
无SVHC
GP560-1520拓展信息
Standex-Meder Electronics
Standex-Meder Electronics
Standex-Meder Electronics
Standex-Meder Electronics
Standex-Meder Electronics
Standex-Meder Electronics
Standex-Meder Electronics
Standex-Meder Electronics
Standex-Meder Electronics
Standex-Meder Electronics








哦! 它是空的。