0-84-008详情
STANLEY 0-84-008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of pliers1
universal
Kind of pliers
curved
Pliers length
200mm
Manufacturer series
FATMAX®
Tool material
steel
Conform to the norm1
VDE
Conform to the norm
EN 60900
Max. operating voltage
1kV AC
Gross weight
197g
工具的类型
pliers
0-84-008拓展信息
Stanley Electric
Stanley Electric
Stanley Electric
Stanley Electric
STANLEY
STANLEY
STANLEY
STANLEY
STANLEY
STANLEY








哦! 它是空的。