注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥338.714079
10
¥319.541581
100
¥301.454324
500
¥284.390874
1000
¥268.293279
2-16-887详情
STANLEY 2-16-887重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
steel
Type of tools set
chisels
Tools application
wood
Tools features
hardened blades
Manufacturer series
DYNAGRIP™
Tip width1
20mm
Tip width
10mm
Quantity in set/package
3pcs.
Gross weight
823.7g
2-16-887拓展信息
Stanley Electric
Stanley Electric
Stanley Electric
Stanley Electric
Stanley Electric
Stanley Electric
Stanley Electric
Stanley Electric
Stanley Electric
Stanley Electric







哦! 它是空的。