2-84-179详情
STANLEY 2-84-179重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of pliers1
end
Kind of pliers
cutting
Oblique pliers/knives features1
forged
Oblique pliers/knives features
blackened tool
Tool material
steel
Conform to the norm1
DIN ISO 9242
Conform to the norm
DIN 5242
Pliers length
200mm
Kind of package
tag
Gross weight
250g
工具的类型
pliers
2-84-179拓展信息
Stanley Electric
Stanley Electric
Stanley Electric
Stanley Electric
Stanley Electric
STANLEY
STANLEY
STANLEY
STANLEY
STANLEY








哦! 它是空的。