4-69-263详情
STANLEY 4-69-263重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of wrench
Torx®
Plating material
black finish
Quantity in set/package
8pcs.
Spanner size1
TX09
Spanner size
TX10
Gross weight
156g
工具的类型
wrenches set
0个相似型号
4-69-263拓展信息
4-69-263详情
STANLEY 4-69-263重要参数规格及、参数值,及相似型号如下:
Kind of wrench
Torx®
Plating material
black finish
Quantity in set/package
8pcs.
Spanner size1
TX09
Spanner size
TX10
Gross weight
156g
工具的类型
wrenches set
4-69-263拓展信息