4-89-940详情
STANLEY 4-89-940重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of wrench1
with ratchet
Kind of wrench
combination spanner
Spanner size
15mm
Manufacturer series
MAXI-DRIVE™ PLUS
Key features
nickel plated
Kind of package
tag
Number of teeth
72
Gross weight
140.4g
工具的类型
wrench
0个相似型号
4-89-940拓展信息








哦! 它是空的。