5-21-399详情
STANLEY 5-21-399重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
metal
Tools application1
wood
Tools application
chipboard
Blade length
140mm
Gross weight
175g
工具的类型
edge plane
宽度
0.1m
0个相似型号
5-21-399拓展信息
5-21-399详情
STANLEY 5-21-399重要参数规格及、参数值,及相似型号如下:
Body material
metal
Tools application1
wood
Tools application
chipboard
Blade length
140mm
Gross weight
175g
工具的类型
edge plane
宽度
0.1m
5-21-399拓展信息