66-052-1-23C详情
STANLEY 66-052-1-23C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
surface treatment
Black Oxide + Magnetized
Handle Material
Metal
Package List
Flathead: 1.4/2.0/2.4/3.0mm, Phillips: #0/1
Number
6 Pieces per Set
Material Of BatchHead
Chromium Molybdenum Steel
Package
Box-packed
size
Bit Shaft Length: 20/25mm
hardness
HRC55
0个相似型号
66-052-1-23C拓展信息








哦! 它是空的。