FMHT0-62648详情
STANLEY FMHT0-62648重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tools set
screwdrivers
Kind of screwdriver
insulated
Kind of bit
PlusMinus PH-type
Conform to the norm
VDE
Max. operating voltage
1kV AC
Bit size1
SL/PH2
Manufacturer series
FATMAX®
Kind of package
tag
Quantity in set/package
2pcs.
Gross weight
165.8g
Bit size
SL/PH1
FMHT0-62648拓展信息








哦! 它是空的。