Stanley Electric 10-01613-001
- 收藏
- 对比
10-01613-001
2361-10-01613-001
无类别的
--
大陆
立即发货

10-01613-001 datasheet pdf and Unclassified product details from Stanley Electric stock available at utmel
1最小包装量--
10-01613-001详情
Stanley Electric 10-01613-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
7 - 10.5
With strain relief
有
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
10-01613-001拓展信息







哦! 它是空的。