Stanley Electric 16-786
- 收藏
- 对比
16-786
2361-16-786
无类别的
--
大陆
立即发货

Stanley Chisels 750 Series 5/8 in. Sweetheart Socket Chisel 16-786
1最小包装量--
16-786详情
Stanley Electric 16-786重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
35
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
35 - 35
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
8 - 10
Type of electrical connection of main circuit
Screw connection
16-786拓展信息







哦! 它是空的。