Stanley Electric 20-600D
- 收藏
- 对比
20-600D
2361-20-600D
无类别的
--
大陆
立即发货

Use the Stanley Deluxe Miter Box with Saw to make professional-caliber miter cuts without investing in a bulky power...
1最小包装量--
20-600D详情
Stanley Electric 20-600D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 105
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 105
Outer diameter approx.
13.8
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Green/yellow
Nominal voltage U
600
20-600D拓展信息







哦! 它是空的。