Stanley Electric 661314
- 收藏
- 对比
661314
2361-661314
无类别的
--
大陆
立即发货

661314 datasheet pdf and Unclassified product details from Stanley Electric stock available at utmel
1最小包装量--
661314详情
Stanley Electric 661314重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
材料
Thermoplastic (TP)
Unit Weight
0.048925 oz
Factory Pack QuantityFactory Pack Quantity
16
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Tube
类型
插头组件
颜色
Black
子类别
Battery
终端样式
SMD
接头数量
7
产品类别
Cylindrical Battery Contacts, Clips, Holders & Springs
产品类别
Cylindrical Battery Contacts, Clips, Holders & Springs
661314拓展信息







哦! 它是空的。