Stanley Electric AY1112H-M-TR
- 收藏
- 对比
AY1112H-M-TR
2361-AY1112H-M-TR
无类别的
--
大陆
立即发货

AY1112H-M-TR datasheet pdf and Unclassified product details from Stanley Electric stock available at utmel
1最小包装量--
AY1112H-M-TR详情
Stanley Electric AY1112H-M-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Right Angle Plug
Manufacturer Part Number
DMS3108B36-3P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
3.93 Inches
直径
2.46 Inches
AY1112H-M-TR拓展信息







哦! 它是空的。