Stanley Electric BUA1007A
- 收藏
- 对比
BUA1007A详情
Stanley Electric BUA1007A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Package
Bulk
厂商
Stanley Electric Co
Product Status
Obsolete
包装
Bulk
系列
-
终端
Crimp
性别
Female
方向
Straight
接头数量
5
辐射硬化
无
BUA1007A拓展信息
Stanley Electric Co
Stanley Electric Co
Stanley Electric Co
Stanley Electric Co
Stanley Electric Co
Stanley Electric Co
Stanley Electric Co
Stanley Electric Co
Stanley Electric Co
Stanley Electric Co








哦! 它是空的。