Stanley Electric VFY1111C-4BY3C-C-TR
- 收藏
- 对比
VFY1111C-4BY3C-C-TR
2361-VFY1111C-4BY3C-C-TR
无类别的
--
大陆
立即发货

VFY1111C-4BY3C-C-TR datasheet pdf and Unclassified product details from Stanley Electric stock available at utmel
--最小包装量--
VFY1111C-4BY3C-C-TR详情
Stanley Electric VFY1111C-4BY3C-C-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
AWG24
Cable use
Networks
Cable features
Flame-retardant,Halogen-free
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Yellow
屏蔽/屏蔽
U/UTP
VFY1111C-4BY3C-C-TR拓展信息







哦! 它是空的。