Stewart Connector BM-1ST020F-01
- 收藏
- 对比
BM-1ST020F-01详情
Stewart Connector BM-1ST020F-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Connector End A Pin Count
8 Position
Connector End B
Plug
Connector End A
Plug
Connector End B Pin Count
8 Position
类型
Cat 6a
性别
Male / Male
知识产权评级
IP20
BM-1ST020F-01拓展信息
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector








哦! 它是空的。