Stewart Connector SS-30800-002
- 收藏
- 对比
SS-30800-002
2379-SS-30800-002
模块化连接器 - 插孔
--
大陆
立即发货

Modular Connectors / Ethernet Connectors
1最小包装量--
SS-30800-002详情
Stewart Connector SS-30800-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
25
Factory Pack QuantityFactory Pack Quantity
2000
Part # Aliases
937-SP-3048-A364
Manufacturer
Bel
Brand
Stewart Connector / Bel
RoHS
Details
类型
D-Subminiature
子类别
Modular Connectors / Ethernet Connectors
接头数量
25 POS
端口的数量
1
产品类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
SS-30800-002拓展信息
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector
Stewart Connector







哦! 它是空的。