STMicroelectronics 084BI
- 收藏
- 对比
084BI
2381-084BI
无类别的
--
大陆
立即发货

084BI datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
084BI详情
STMicroelectronics 084BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Package Description
SOP, SOP14,.25
Rohs Code
有
Manufacturer Part Number
TL084BIDT
Manufacturer
STMicroelectronics
Part Life Cycle Code
活跃
Ihs Manufacturer
STMICROELECTRONICS
Risk Rank
1.2
Part Package Code
SOIC
ECCN 代码
EAR99
HTS代码
8542.33.00.01
引脚数量
14
Brand Name
STMicroelectronics
达到SVHC
compliant
084BI拓展信息







哦! 它是空的。