STMicroelectronics 265330
- 收藏
- 对比
265330
2381-265330
嵌入式 - 微控制器
--
大陆
立即发货

265330 datasheet pdf and Embedded - Microcontrollers product details from STMicroelectronics stock available at utmel
1最小包装量--
265330详情
STMicroelectronics 265330重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
SMD
EEPROM
none
MSL
n/a
Number of I/Os
n/a
RAM
32kB
RoHS
有
操作温度
n/a
系列
STM32
注意
-
连接方式
n/a
265330拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。