STMicroelectronics 27C64-25CQ
- 收藏
- 对比
27C64-25CQ
2381-27C64-25CQ
无类别的
--
大陆
立即发货

27C64-25CQ datasheet pdf and Unclassified product details from STMicroelectronics stock available at utmel
1最小包装量--
27C64-25CQ详情
STMicroelectronics 27C64-25CQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold/Silver
Switch Configuration
OFF-(ON)
Base/Housing Material
Diallyl Phthalate
Actuator Style
圆形按钮
Contact Materials
Copper Alloy
Pole Throw Configuration
SPST
Mounting
面板安装
Usage Level
Industrial grade
操作温度
-30 to 85 °C
功能
瞬时触点
机械寿命
1000000 Cycles
照明类型
Non-Illuminated
端子类型
Wire Leaded
筛选水平
Industrial
27C64-25CQ拓展信息







哦! 它是空的。