STMicroelectronics 5962F8761501VCA/DPA/PMA/AR
- 收藏
- 对比
5962F8761501VCA/DPA/PMA/AR
2381-5962F8761501VCA/DPA/PMA/AR
镇流器,逆变器
--
大陆
立即发货

Rad-Hard Quad 2-Input AND Gate CMOS 2V to 6V Solder Dip/Gold 14-Pin DIL Through Hole Bulk
1最小包装量--
5962F8761501VCA/DPA/PMA/AR详情
STMicroelectronics 5962F8761501VCA/DPA/PMA/AR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
5962F8761501VCA/DPA/PMA/AR拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。