STMicroelectronics 74LCX16245AT
- 收藏
- 对比
74LCX16245AT
2381-74LCX16245AT
逻辑 - 缓冲器,驱动器,接收器,收发器
--
大陆
立即发货

74LCX16245AT datasheet pdf and Logic - Buffers, Drivers, Receivers, Transceivers product details from STMicroelectronics stock available at utmel
1最小包装量--
74LCX16245AT详情
STMicroelectronics 74LCX16245AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
48
Supplier Package
TSSOP
PCB changed
48
Package Length
12.6
Package Width
6.2
Package Height
0.9
Mounting
表面贴装
PPAP
无
Automotive
无
ECCN (US)
EAR99
EU RoHS
供应商未确认
零件状态
Unconfirmed
74LCX16245AT拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。