STMicroelectronics AEK-POW-BMSLV
- 收藏
- 对比
AEK-POW-BMSLV
2381-AEK-POW-BMSLV
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Battery management system evaluation board for low-voltage applications
1最小包装量--
AEK-POW-BMSLV详情
STMicroelectronics AEK-POW-BMSLV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
符合RoHS标准
Tool Is For Evaluation Of
SPC58EC80E5, L9963E, L9963T, SPSB100
For Use With
SPC58EC80E5,
Interface Type
SPI
Factory Pack Quantity
1
Unit Weight
3.580307 oz
包装
Bulk
类型
电池管理
产品
评估板
AEK-POW-BMSLV拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics








哦! 它是空的。